HARTING Inc. of North America Side Entry Hood, Size 6B, Metal; Heavy Duty Connector Type Harting 19300061540

Description
SIDE ENTRY HOOD, SIZE 6B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes
Datasheet
Description
SIDE ENTRY HOOD, SIZE 6B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Entry Hood, Size 6B, Metal; Heavy Duty Connector Type Harting - 29H1703 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Hood, Size 6B, Metal; Heavy Duty Connector Type Harting
29H1703
Side Entry Hood, Size 6B, Metal; Heavy Duty Connector Type Harting 29H1703
SIDE ENTRY HOOD, SIZE 6B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

SIDE ENTRY HOOD, SIZE 6B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1703
Product Name Side Entry Hood, Size 6B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details