HARTING Inc. of North America Hood, Top Entry, 6B, M20, 1 Lever; Heavy Duty Connector Type Harting 19300061440

Description
HOOD, TOP ENTRY, 6B, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Modules RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 6B, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Modules RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 6B, M20, 1 Lever; Heavy Duty Connector Type Harting - 11AC2653 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 6B, M20, 1 Lever; Heavy Duty Connector Type Harting
11AC2653
Hood, Top Entry, 6B, M20, 1 Lever; Heavy Duty Connector Type Harting 11AC2653
HOOD, TOP ENTRY, 6B, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Modules RoHS Compliant: Yes

HOOD, TOP ENTRY, 6B, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Modules RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Connector Hood, M20 Top Entry, 2 Pegs, Low Profile, Han B Series, 180 , 6B Rohs Compliant Harting - 15J4111 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Hood, M20 Top Entry, 2 Pegs, Low Profile, Han B Series, 180 , 6B Rohs Compliant Harting
15J4111
Heavy Duty Connector Hood, M20 Top Entry, 2 Pegs, Low Profile, Han B Series, 180 , 6B Rohs Compliant Harting 15J4111
Heavy Duty Connector Hood, M20 Top Entry, 2 Pegs, Low Profile, Han B Series, 180 , 6B RoHS Compliant: Yes

Heavy Duty Connector Hood, M20 Top Entry, 2 Pegs, Low Profile, Han B Series, 180 , 6B RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11AC2653
Product Name Hood, Top Entry, 6B, M20, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details