HARTING Inc. of North America Heavy Duty Base, Side Entry, 6B, 1 Lever; Heavy Duty Connector Type Harting 19300061290

Description
HEAVY DUTY BASE, SIDE ENTRY, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han B Series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY BASE, SIDE ENTRY, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Side Entry, 6B, 1 Lever; Heavy Duty Connector Type Harting - 29H1700 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Side Entry, 6B, 1 Lever; Heavy Duty Connector Type Harting
29H1700
Heavy Duty Base, Side Entry, 6B, 1 Lever; Heavy Duty Connector Type Harting 29H1700
HEAVY DUTY BASE, SIDE ENTRY, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han B Series RoHS Compliant: Yes

HEAVY DUTY BASE, SIDE ENTRY, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1700
Product Name Heavy Duty Base, Side Entry, 6B, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details