HARTING Inc. of North America Hood, Side Entry, 6B, M32, 1 Lever; Heavy Duty Connector Type Harting 19300060547

Description
HOOD, SIDE ENTRY, 6B, M32, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Modules RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 6B, M32, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Modules RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 6B, M32, 1 Lever; Heavy Duty Connector Type Harting - 30AC7048 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 6B, M32, 1 Lever; Heavy Duty Connector Type Harting
30AC7048
Hood, Side Entry, 6B, M32, 1 Lever; Heavy Duty Connector Type Harting 30AC7048
HOOD, SIDE ENTRY, 6B, M32, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Modules RoHS Compliant: Yes

HOOD, SIDE ENTRY, 6B, M32, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Modules RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC7048
Product Name Hood, Side Entry, 6B, M32, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details