HARTING Inc. of North America Hood, Side Entry, 6B, M25, 1 Lever; Heavy Duty Connector Type Harting 19300060546

Description
HOOD, SIDE ENTRY, 6B, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Modules RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 6B, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Modules RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 6B, M25, 1 Lever; Heavy Duty Connector Type Harting - 30AC7047 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 6B, M25, 1 Lever; Heavy Duty Connector Type Harting
30AC7047
Hood, Side Entry, 6B, M25, 1 Lever; Heavy Duty Connector Type Harting 30AC7047
HOOD, SIDE ENTRY, 6B, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Modules RoHS Compliant: Yes

HOOD, SIDE ENTRY, 6B, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Modules RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC7047
Product Name Hood, Side Entry, 6B, M25, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details