HARTING Inc. of North America Hood/Door/Cover 19300060292

Description
HEAVY DUTY HOUSING, 6B, 1 LEVER, ALUM, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:PANEL MOUNT, RECTANGULAR SHELL SIZE:6B, FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY HOUSING, 6B, 1 LEVER, ALUM, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:PANEL MOUNT, RECTANGULAR SHELL SIZE:6B, FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 48594760 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
48594760
Hood/Door/Cover 48594760
HEAVY DUTY HOUSING, 6B, 1 LEVER, ALUM, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:PANEL MOUNT, RECTANGULAR SHELL SIZE:6B, FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY HOUSING, 6B, 1 LEVER, ALUM, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:PANEL MOUNT, RECTANGULAR SHELL SIZE:6B, FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 48594760
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 340067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
6+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-06-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.66 inch (42.05 mm)
View Details