HARTING Inc. of North America Heavy Duty Conn, Hood, 1 Lever, Size 3A; Heavy Duty Connector Type Harting 19202031443

Description
HEAVY DUTY CONN, HOOD, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Diecast Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han HMC Series Heavy Duty Connectors
Description
HEAVY DUTY CONN, HOOD, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Diecast Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han HMC Series Heavy Duty Connectors
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Connector Hood, part number 51AK9661, is designed for use with the Harting Han HMC series heavy-duty connectors. It features a top entry design and is constructed from zinc die-cast material, providing durability and strength. The hood includes a single locking lever for secure closure and is rated for a maximum temperature range of -40 to +125 °C. It offers a degree of protection of IP44, with the option to achieve IP65/IP67 when used with a compatible sealing screw. The hood is suitable for applications requiring high mating cycles, with a minimum of 10,000 mating cycles specified. The surface is powder-coated in RAL 7037 (dust grey), and the sealing material is made from NBR. This product is approved by DNV GL and weighs 64.6 grams.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Connector Hood, part number 51AK9661, is designed for use with the Harting Han HMC series heavy-duty connectors. It features a top entry design and is constructed from zinc die-cast material, providing durability and strength. The hood includes a single locking lever for secure closure and is rated for a maximum temperature range of -40 to +125 °C. It offers a degree of protection of IP44, with the option to achieve IP65/IP67 when used with a compatible sealing screw. The hood is suitable for applications requiring high mating cycles, with a minimum of 10,000 mating cycles specified. The surface is powder-coated in RAL 7037 (dust grey), and the sealing material is made from NBR. This product is approved by DNV GL and weighs 64.6 grams.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, Hood, 1 Lever, Size 3A; Heavy Duty Connector Type Harting - 51AK9661 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Hood, 1 Lever, Size 3A; Heavy Duty Connector Type Harting
51AK9661
Heavy Duty Conn, Hood, 1 Lever, Size 3A; Heavy Duty Connector Type Harting 51AK9661
HEAVY DUTY CONN, HOOD, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Diecast Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han HMC Series Heavy Duty Connectors

HEAVY DUTY CONN, HOOD, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Diecast Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han HMC Series Heavy Duty Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AK9661
Product Name Heavy Duty Conn, Hood, 1 Lever, Size 3A; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 18 mm (0.7087 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details