HARTING Inc. of North America Heavy Duty Conn, Hood, 1 Lever, Size 3A; Heavy Duty Connector Type Harting 19202031440

Description
HEAVY DUTY CONN, HOOD, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Diecast Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han HMC Series Heavy Duty Connectors
Datasheet
Description
HEAVY DUTY CONN, HOOD, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Diecast Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han HMC Series Heavy Duty Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, Hood, 1 Lever, Size 3A; Heavy Duty Connector Type Harting - 51AK5108 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Hood, 1 Lever, Size 3A; Heavy Duty Connector Type Harting
51AK5108
Heavy Duty Conn, Hood, 1 Lever, Size 3A; Heavy Duty Connector Type Harting 51AK5108
HEAVY DUTY CONN, HOOD, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Diecast Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han HMC Series Heavy Duty Connectors

HEAVY DUTY CONN, HOOD, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Diecast Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han HMC Series Heavy Duty Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AK5108
Product Name Heavy Duty Conn, Hood, 1 Lever, Size 3A; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details