HARTING Inc. of North America Heavy Duty Conn, Base, 1 Lever, Size 3A; Heavy Duty Connector Type Harting 19202031150

Description
HEAVY DUTY CONN, BASE, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Diecast Body; Locking Type:1 Lever; Rectangular Shell Size:3A; Product Range:Han HMC Series
Datasheet
Description
HEAVY DUTY CONN, BASE, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Diecast Body; Locking Type:1 Lever; Rectangular Shell Size:3A; Product Range:Han HMC Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, Base, 1 Lever, Size 3A; Heavy Duty Connector Type Harting - 51AK5106 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Base, 1 Lever, Size 3A; Heavy Duty Connector Type Harting
51AK5106
Heavy Duty Conn, Base, 1 Lever, Size 3A; Heavy Duty Connector Type Harting 51AK5106
HEAVY DUTY CONN, BASE, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Diecast Body; Locking Type:1 Lever; Rectangular Shell Size:3A; Product Range:Han HMC Series

HEAVY DUTY CONN, BASE, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Diecast Body; Locking Type:1 Lever; Rectangular Shell Size:3A; Product Range:Han HMC Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AK5106
Product Name Heavy Duty Conn, Base, 1 Lever, Size 3A; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details