HARTING Inc. of North America Side Entry Hood, Size 32A, Metal; Heavy Duty Connector Type Harting 19200321521

Description
SIDE ENTRY HOOD, SIZE 32A, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Han 32A Inserts & Bases; Product Range:Han A Series RoHS Compliant: Yes
Datasheet
Description
SIDE ENTRY HOOD, SIZE 32A, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Han 32A Inserts & Bases; Product Range:Han A Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Entry Hood, Size 32A, Metal; Heavy Duty Connector Type Harting - 29H1687 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Hood, Size 32A, Metal; Heavy Duty Connector Type Harting
29H1687
Side Entry Hood, Size 32A, Metal; Heavy Duty Connector Type Harting 29H1687
SIDE ENTRY HOOD, SIZE 32A, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Han 32A Inserts & Bases; Product Range:Han A Series RoHS Compliant: Yes

SIDE ENTRY HOOD, SIZE 32A, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Han 32A Inserts & Bases; Product Range:Han A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1687
Product Name Side Entry Hood, Size 32A, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details