HARTING Inc. of North America Power Connectors 19200320527

Description
Heavy Duty Power Connectors HAN 32A M32
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 32A M32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 19200320527 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19200320527
Power Connectors 19200320527
Heavy Duty Power Connectors HAN 32A M32

Heavy Duty Power Connectors HAN 32A M32

Buy Now
Swedesboro, NJ, United States
Power Connectors
19200320527
Power Connectors 19200320527
Han 32A-Hood Side Entry-M32-4 Pegs

Han 32A-Hood Side Entry-M32-4 Pegs

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 1195-3083-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3083-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3083-ND
Hood Connector Side Entry M32 32A IP65 - Dust Tight, Water Resistant

Hood Connector Side Entry M32 32A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 19200320527 1195-3083-ND
Product Name Power Connectors Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details