HARTING Inc. of North America Hood/Door/Cover 19200320272

Description
HEAVY DUTY HOUSING, 32A, 2 LEVER, ALUM; HEAVY DUTY CONNECTOR TYPE:BASE, PANEL MOUNT; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:32A; FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY HOUSING, 32A, 2 LEVER, ALUM; HEAVY DUTY CONNECTOR TYPE:BASE, PANEL MOUNT; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:32A; FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 31356279 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
31356279
Hood/Door/Cover 31356279
HEAVY DUTY HOUSING, 32A, 2 LEVER, ALUM; HEAVY DUTY CONNECTOR TYPE:BASE, PANEL MOUNT; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:32A; FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY HOUSING, 32A, 2 LEVER, ALUM; HEAVY DUTY CONNECTOR TYPE:BASE, PANEL MOUNT; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:32A; FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 31356279
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-04-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.26 inch (32.05 mm)
View Details
Circular Connector Backshells - 2411323 - RS Components, Ltd.
Specs
Shape / Application Round
Wire Entry Top Entry
Material Aluminum; Aluminium alloy
View Details