HARTING Inc. of North America Closed Flange Housing, Size 32A, Metal; Heavy Duty Connector Type Harting 19200320231

Description
CLOSED FLANGE HOUSING, SIZE 32A, METAL; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Han 32A Hoods & Inserts RoHS Compliant: Yes
Datasheet
Description
CLOSED FLANGE HOUSING, SIZE 32A, METAL; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Han 32A Hoods & Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Flange Housing, Size 32A, Metal; Heavy Duty Connector Type Harting - 29H1679 - Newark, An Avnet Company
Chicago, IL, United States
Closed Flange Housing, Size 32A, Metal; Heavy Duty Connector Type Harting
29H1679
Closed Flange Housing, Size 32A, Metal; Heavy Duty Connector Type Harting 29H1679
CLOSED FLANGE HOUSING, SIZE 32A, METAL; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Han 32A Hoods & Inserts RoHS Compliant: Yes

CLOSED FLANGE HOUSING, SIZE 32A, METAL; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Han 32A Hoods & Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1679
Product Name Closed Flange Housing, Size 32A, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details