HARTING Inc. of North America Heavy Duty Power Connector Housings & Hoods 19200320231

Description
Han 3A Hsg Surf HC 2 Levers 1 x M25
Request a Quote Datasheet
Description
Han 3A Hsg Surf HC 2 Levers 1 x M25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connector Housings & Hoods - 8412221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Housings & Hoods
8412221
Heavy Duty Power Connector Housings & Hoods 8412221
Han 3A Hsg Surf HC 2 Levers 1 x M25

Han 3A Hsg Surf HC 2 Levers 1 x M25

Supplier's Site
Heavy Duty Power Connectors - 19200320231 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
19200320231
Heavy Duty Power Connectors 19200320231
Heavy Duty Power Connectors HAN 32A ASG1

Heavy Duty Power Connectors HAN 32A ASG1

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 8412221 19200320231
Product Name Heavy Duty Power Connector Housings & Hoods Heavy Duty Power Connectors
Mounting Style Surface mount
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Hardware - DMRBU BLACK BOX - Powell Electronics, Inc.
Specs
Device Type Receptacle
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details