HARTING Inc. of North America Top Entry Hood, Size 16A, Metal; Heavy Duty Connector Type Harting 19200161440

Description
TOP ENTRY HOOD, SIZE 16A, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Han 16A Inserts & Bases; Product Range:Han A Series RoHS Compliant: Yes
Datasheet
Description
TOP ENTRY HOOD, SIZE 16A, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Han 16A Inserts & Bases; Product Range:Han A Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Size 16A, Metal; Heavy Duty Connector Type Harting - 29H1676 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Size 16A, Metal; Heavy Duty Connector Type Harting
29H1676
Top Entry Hood, Size 16A, Metal; Heavy Duty Connector Type Harting 29H1676
TOP ENTRY HOOD, SIZE 16A, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Han 16A Inserts & Bases; Product Range:Han A Series RoHS Compliant: Yes

TOP ENTRY HOOD, SIZE 16A, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Han 16A Inserts & Bases; Product Range:Han A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Hood, Top Entry, 16A, M20, 1 Lever; Heavy Duty Connector Type Harting - 51AC2726 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 16A, M20, 1 Lever; Heavy Duty Connector Type Harting
51AC2726
Hood, Top Entry, 16A, M20, 1 Lever; Heavy Duty Connector Type Harting 51AC2726
HOOD, TOP ENTRY, 16A, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Harting Han A Series Heavy Duty Connectors; ProductRoHS Compliant: Yes

HOOD, TOP ENTRY, 16A, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Harting Han A Series Heavy Duty Connectors; ProductRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1676
Product Name Top Entry Hood, Size 16A, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details