HARTING Inc. of North America Heavy Duty Housing, 16A, 1 Lever, Alum; Heavy Duty Connector Type Harting 19200160295

Description
HEAVY DUTY HOUSING, 16A, 1 LEVER, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Harting Han A Series Heavy Duty Connectors; RoHS Compliant: Yes
Description
HEAVY DUTY HOUSING, 16A, 1 LEVER, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Harting Han A Series Heavy Duty Connectors; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 16A, 1 Lever, Alum; Heavy Duty Connector Type Harting - 51AC2725 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 16A, 1 Lever, Alum; Heavy Duty Connector Type Harting
51AC2725
Heavy Duty Housing, 16A, 1 Lever, Alum; Heavy Duty Connector Type Harting 51AC2725
HEAVY DUTY HOUSING, 16A, 1 LEVER, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Harting Han A Series Heavy Duty Connectors; RoHS Compliant: Yes

HEAVY DUTY HOUSING, 16A, 1 LEVER, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Harting Han A Series Heavy Duty Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2725
Product Name Heavy Duty Housing, 16A, 1 Lever, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 185 mm (7.28 inch)
Bearing Bore / Ring O.D. 6.69 inch (170 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details