HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19200101540

Description
Hood Connector Side Entry M20 10A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Hood Connector Side Entry M20 10A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-3076-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3076-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3076-ND
Hood Connector Side Entry M20 10A IP65 - Dust Tight, Water Resistant

Hood Connector Side Entry M20 10A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Power Connectors - 19200101540 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19200101540
Power Connectors 19200101540
Heavy Duty Power Connectors HAN 10A M20

Heavy Duty Power Connectors HAN 10A M20

Buy Now
Swedesboro, NJ, United States
Power Connectors
19200101540
Power Connectors 19200101540
Han A Hood Side Entry LC 2 Pegs M20

Han A Hood Side Entry LC 2 Pegs M20

Buy Now
Connector/Terminal/Pin - 18825239 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18825239
Connector/Terminal/Pin 18825239
SIDE ENTRY HOOD, SIZE 10A, METAL; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:90 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 10A INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:10A; EXTERNAL DEPTH:63MM ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

SIDE ENTRY HOOD, SIZE 10A, METAL; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:90 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 10A INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:10A; EXTERNAL DEPTH:63MM ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3076-ND 19200101540 18825239
Product Name Heavy Duty Connector Housings, Hoods, Bases Power Connectors Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details