HARTING Inc. of North America Side Entry Hood, Size 10A, Metal; Heavy Duty Connector Type Harting 19200101540

Description
SIDE ENTRY HOOD, SIZE 10A, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Han 10A Inserts & Bases; Product Range:Han A Series RoHS Compliant: Yes
Datasheet
Description
SIDE ENTRY HOOD, SIZE 10A, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Han 10A Inserts & Bases; Product Range:Han A Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Entry Hood, Size 10A, Metal; Heavy Duty Connector Type Harting - 29H1669 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Hood, Size 10A, Metal; Heavy Duty Connector Type Harting
29H1669
Side Entry Hood, Size 10A, Metal; Heavy Duty Connector Type Harting 29H1669
SIDE ENTRY HOOD, SIZE 10A, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Han 10A Inserts & Bases; Product Range:Han A Series RoHS Compliant: Yes

SIDE ENTRY HOOD, SIZE 10A, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Han 10A Inserts & Bases; Product Range:Han A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Hood, Side Entry, 10A, M20, 1 Lever; Heavy Duty Connector Type Harting - 51AC2722 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 10A, M20, 1 Lever; Heavy Duty Connector Type Harting
51AC2722
Hood, Side Entry, 10A, M20, 1 Lever; Heavy Duty Connector Type Harting 51AC2722
HOOD, SIDE ENTRY, 10A, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Harting Han A Series Heavy Duty Connectors; RoHS Compliant: Yes

HOOD, SIDE ENTRY, 10A, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Harting Han A Series Heavy Duty Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1669
Product Name Side Entry Hood, Size 10A, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details