HARTING Inc. of North America Hood/Door/Cover 19200100446

Description
HOOD, TOP ENTRY, 10A, M25, 1 LEVER, PRODUCT RANGE:HAN A SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:10A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, TOP ENTRY, 10A, M25, 1 LEVER, PRODUCT RANGE:HAN A SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:10A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 21685461 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
21685461
Hood/Door/Cover 21685461
HOOD, TOP ENTRY, 10A, M25, 1 LEVER, PRODUCT RANGE:HAN A SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:10A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, TOP ENTRY, 10A, M25, 1 LEVER, PRODUCT RANGE:HAN A SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:10A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 21685461
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-03-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.21 inch (30.8 mm)
View Details
D Sub Backshells - 2836870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details