HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19200100290

Description
Base - Box Mount Connector Side Entry M20 10A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Box Mount Connector Side Entry M20 10A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-3072-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3072-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3072-ND
Base - Box Mount Connector Side Entry M20 10A IP65 - Dust Tight, Water Resistant

Base - Box Mount Connector Side Entry M20 10A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Power Connectors - 19200100290 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19200100290
Power Connectors 19200100290
Heavy Duty Power Connectors SURFACE MOUN

Heavy Duty Power Connectors SURFACE MOUN

Buy Now
Power Connectors - 19200100290 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19200100290
Power Connectors 19200100290
Han 10A-HSM-HC 1 Lever 2xM20

Han 10A-HSM-HC 1 Lever 2xM20

Buy Now
Connector/Terminal/Pin - 48594736 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
48594736
Connector/Terminal/Pin 48594736
HEAVY DUTY HOUSING, 10A, 1 LEVER, ALUM; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:PANEL MOUNT; RECTANGULAR SHELL SIZE:10A; FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:1 LEVER; CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY HOUSING, 10A, 1 LEVER, ALUM; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:PANEL MOUNT; RECTANGULAR SHELL SIZE:10A; FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:1 LEVER; CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3072-ND 19200100290 48594736
Product Name Heavy Duty Connector Housings, Hoods, Bases Power Connectors Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details