HARTING Inc. of North America Heavy Duty, Hood, 10A, 1 Lever; Heavy Duty Connector Type Harting 19200100290

Description
HEAVY DUTY, HOOD, 10A, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Harting Han A Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY, HOOD, 10A, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Harting Han A Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty, Hood, 10A, 1 Lever; Heavy Duty Connector Type Harting - 29H1662 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty, Hood, 10A, 1 Lever; Heavy Duty Connector Type Harting
29H1662
Heavy Duty, Hood, 10A, 1 Lever; Heavy Duty Connector Type Harting 29H1662
HEAVY DUTY, HOOD, 10A, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Harting Han A Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY, HOOD, 10A, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Harting Han A Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Housing, 10A, 1 Lever, Alum; Heavy Duty Connector Type Harting - 51AC2720 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 10A, 1 Lever, Alum; Heavy Duty Connector Type Harting
51AC2720
Heavy Duty Housing, 10A, 1 Lever, Alum; Heavy Duty Connector Type Harting 51AC2720
HEAVY DUTY HOUSING, 10A, 1 LEVER, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Harting Han A Series Heavy Duty Connectors; RoHS Compliant: Yes

HEAVY DUTY HOUSING, 10A, 1 LEVER, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Harting Han A Series Heavy Duty Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1662
Product Name Heavy Duty, Hood, 10A, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details