HARTING Inc. of North America Enclosure 19200100251

Description
CLOSED FLANGE HOUSING, SIZE 10A, METAL, 1 LEVER, M25; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:SURFACE MOUNT; RECTANGULAR SHELL SIZE:10A; FOR USE WITH:HAN 10A HOODS & INSERTS; LOCKING TYPE:1 LEVER; CONNECTOR SHELL SIZE:10A ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
CLOSED FLANGE HOUSING, SIZE 10A, METAL, 1 LEVER, M25; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:SURFACE MOUNT; RECTANGULAR SHELL SIZE:10A; FOR USE WITH:HAN 10A HOODS & INSERTS; LOCKING TYPE:1 LEVER; CONNECTOR SHELL SIZE:10A ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 18825259 - Radwell International
Willingboro, NJ, United States
Enclosure
18825259
Enclosure 18825259
CLOSED FLANGE HOUSING, SIZE 10A, METAL, 1 LEVER, M25; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:SURFACE MOUNT; RECTANGULAR SHELL SIZE:10A; FOR USE WITH:HAN 10A HOODS & INSERTS; LOCKING TYPE:1 LEVER; CONNECTOR SHELL SIZE:10A ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

CLOSED FLANGE HOUSING, SIZE 10A, METAL, 1 LEVER, M25; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:SURFACE MOUNT; RECTANGULAR SHELL SIZE:10A; FOR USE WITH:HAN 10A HOODS & INSERTS; LOCKING TYPE:1 LEVER; CONNECTOR SHELL SIZE:10A ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 18825259
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details