HARTING Inc. of North America Cable-To-Cable Hood, Top Entry, 3A, M25; Product Range Harting 19200031755

Description
CABLE-TO-CABLE HOOD, TOP ENTRY, 3A, M25; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han 3A Inserts & Modules; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet
Description
CABLE-TO-CABLE HOOD, TOP ENTRY, 3A, M25; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han 3A Inserts & Modules; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable-To-Cable Hood, Top Entry, 3A, M25; Product Range Harting - 98Y7205 - Newark, An Avnet Company
Chicago, IL, United States
Cable-To-Cable Hood, Top Entry, 3A, M25; Product Range Harting
98Y7205
Cable-To-Cable Hood, Top Entry, 3A, M25; Product Range Harting 98Y7205
CABLE-TO-CABLE HOOD, TOP ENTRY, 3A, M25; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han 3A Inserts & Modules; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

CABLE-TO-CABLE HOOD, TOP ENTRY, 3A, M25; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han 3A Inserts & Modules; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98Y7205
Product Name Cable-To-Cable Hood, Top Entry, 3A, M25; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 9 mm (0.3543 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details