HARTING Inc. of North America Power Connectors 19200031750

Description
Heavy Duty Power Connectors 3A CBL TO CB
Request a Quote Datasheet
Description
Heavy Duty Power Connectors 3A CBL TO CB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 19200031750 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19200031750
Power Connectors 19200031750
Heavy Duty Power Connectors 3A CBL TO CB

Heavy Duty Power Connectors 3A CBL TO CB

Buy Now
Swedesboro, NJ, United States
Power Connectors
19200031750
Power Connectors 19200031750
Han A Hood Coupler 1 Lever M20

Han A Hood Coupler 1 Lever M20

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 1195-3070-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3070-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3070-ND
Hood - Coupling Connector Bottom Entry M20 3A IP44

Hood - Coupling Connector Bottom Entry M20 3A IP44

Buy Now Datasheet
Han A Hood Coupler 1 Lever M20 Rohs Compliant Harting - 29H1660 - Newark, An Avnet Company
Chicago, IL, United States
Han A Hood Coupler 1 Lever M20 Rohs Compliant Harting
29H1660
Han A Hood Coupler 1 Lever M20 Rohs Compliant Harting 29H1660
Han A Hood Coupler 1 Lever M20 RoHS Compliant: Yes

Han A Hood Coupler 1 Lever M20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19200031750 19200031750 1195-3070-ND 29H1660
Product Name Power Connectors Power Connectors Heavy Duty Connector Housings, Hoods, Bases Han A Hood Coupler 1 Lever M20 Rohs Compliant Harting
Coupling Han
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-141-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers