HARTING Inc. of North America Angled Entry Hood, Size 3A, Metal; Product Range Harting 19200031640

Description
ANGLED ENTRY HOOD, SIZE 3A, METAL; Product Range:Han A Series; Cable Exit Angle:45°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Connector Shell Size:3A RoHS Compliant: Yes
Datasheet
Description
ANGLED ENTRY HOOD, SIZE 3A, METAL; Product Range:Han A Series; Cable Exit Angle:45°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Connector Shell Size:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angled Entry Hood, Size 3A, Metal; Product Range Harting - 29H1659 - Newark, An Avnet Company
Chicago, IL, United States
Angled Entry Hood, Size 3A, Metal; Product Range Harting
29H1659
Angled Entry Hood, Size 3A, Metal; Product Range Harting 29H1659
ANGLED ENTRY HOOD, SIZE 3A, METAL; Product Range:Han A Series; Cable Exit Angle:45°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Connector Shell Size:3A RoHS Compliant: Yes

ANGLED ENTRY HOOD, SIZE 3A, METAL; Product Range:Han A Series; Cable Exit Angle:45°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Connector Shell Size:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1659
Product Name Angled Entry Hood, Size 3A, Metal; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details