HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19200031425

Description
Hood Connector Top Entry M25 3A IP44
Request a Quote Datasheet
Description
Hood Connector Top Entry M25 3A IP44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-5338-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-5338-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-5338-ND
Hood Connector Top Entry M25 3A IP44

Hood Connector Top Entry M25 3A IP44

Buy Now Datasheet
 - 19200031425 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Heavy Duty Power Connectors HAN 3A HOOD

Heavy Duty Power Connectors HAN 3A HOOD

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-5338-ND 19200031425
Product Name Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details