HARTING Inc. of North America Hood/Door/Cover 19200031422

Description
HOOD, TOP ENTRY, 3A, 1 LEVER, PRODUCT RANGE:HAN A SERIES, CABLE EXIT ANGLE:180, CONNECTOR BODY MATERIAL:ZINC BODY, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:3A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, TOP ENTRY, 3A, 1 LEVER, PRODUCT RANGE:HAN A SERIES, CABLE EXIT ANGLE:180, CONNECTOR BODY MATERIAL:ZINC BODY, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:3A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 48594732 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
48594732
Hood/Door/Cover 48594732
HOOD, TOP ENTRY, 3A, 1 LEVER, PRODUCT RANGE:HAN A SERIES, CABLE EXIT ANGLE:180, CONNECTOR BODY MATERIAL:ZINC BODY, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:3A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, TOP ENTRY, 3A, 1 LEVER, PRODUCT RANGE:HAN A SERIES, CABLE EXIT ANGLE:180, CONNECTOR BODY MATERIAL:ZINC BODY, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:3A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 48594732
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 3079778 - RS Components, Ltd.
Specs
Shape / Application Round
Width 0.9055 inch (23 mm)
Length 2.13 inch (54 mm)
View Details
TO-3 Case Cover w/ eyelets - 4634 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Material Nylon; Nylon
View Details