HARTING Inc. of North America Hood, Top Entry, 3A, 1 Lever; Product Range Harting 19200031422

Description
HOOD, TOP ENTRY, 3A, 1 LEVER; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 3A, 1 LEVER; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 3A, 1 Lever; Product Range Harting - 86R6356 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 3A, 1 Lever; Product Range Harting
86R6356
Hood, Top Entry, 3A, 1 Lever; Product Range Harting 86R6356
HOOD, TOP ENTRY, 3A, 1 LEVER; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

HOOD, TOP ENTRY, 3A, 1 LEVER; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Hood, Top Entry, 3A, 1 Lever; Heavy Duty Connector Type Harting - 51AC2718 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 3A, 1 Lever; Heavy Duty Connector Type Harting
51AC2718
Hood, Top Entry, 3A, 1 Lever; Heavy Duty Connector Type Harting 51AC2718
HOOD, TOP ENTRY, 3A, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Connectors; Product Range:Han ARoHS Compliant: Yes

HOOD, TOP ENTRY, 3A, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Connectors; Product Range:Han ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86R6356
Product Name Hood, Top Entry, 3A, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details