HARTING Inc. of North America Heavy Duty Power Connector Housings & Hoods 19200031421

Description
Han 3A Hood Top Entry M25 Low Constr.
Request a Quote Datasheet
Description
Han 3A Hood Top Entry M25 Low Constr.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connector Housings & Hoods - 8412183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Housings & Hoods
8412183
Heavy Duty Power Connector Housings & Hoods 8412183
Han 3A Hood Top Entry M25 Low Constr.

Han 3A Hood Top Entry M25 Low Constr.

Supplier's Site
Heavy Duty Power Connector Housings & Hoods - 1737619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Housings & Hoods
1737619
Heavy Duty Power Connector Housings & Hoods 1737619
Han 3A Hood Top Entry M25 Low Constr.

Han 3A Hood Top Entry M25 Low Constr.

Supplier's Site
Heavy Duty Power Connectors - 19200031421 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
19200031421
Heavy Duty Power Connectors 19200031421
Heavy Duty Power Connectors METAL HOOD HAN 3A 1 LEVER LCK

Heavy Duty Power Connectors METAL HOOD HAN 3A 1 LEVER LCK

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 8412183 19200031421
Product Name Heavy Duty Power Connector Housings & Hoods Heavy Duty Power Connectors
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 4kW (5Hp) Power Module - 25-PM2-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
13A/250V UK/Ireland In-Line Shuttered Socket - 88010422 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363/A
View Details