HARTING Inc. of North America Heavy Duty Base, Top Entry, 3A, 1 Lever; Product Range Harting 19200031252

Description
HEAVY DUTY BASE, TOP ENTRY, 3A, 1 LEVER; Product Range:Han A Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han 3A Inserts & Modules; Locking Type:1 Lever; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY BASE, TOP ENTRY, 3A, 1 LEVER; Product Range:Han A Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han 3A Inserts & Modules; Locking Type:1 Lever; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Top Entry, 3A, 1 Lever; Product Range Harting - 30AC7044 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Top Entry, 3A, 1 Lever; Product Range Harting
30AC7044
Heavy Duty Base, Top Entry, 3A, 1 Lever; Product Range Harting 30AC7044
HEAVY DUTY BASE, TOP ENTRY, 3A, 1 LEVER; Product Range:Han A Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han 3A Inserts & Modules; Locking Type:1 Lever; Connector Body Material:Zinc Body RoHS Compliant: Yes

HEAVY DUTY BASE, TOP ENTRY, 3A, 1 LEVER; Product Range:Han A Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han 3A Inserts & Modules; Locking Type:1 Lever; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC7044
Product Name Heavy Duty Base, Top Entry, 3A, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details