HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19200031250

Description
Base - Panel Mount 90° Connector Side Entry M20 3A IP44
Request a Quote Datasheet
Description
Base - Panel Mount 90° Connector Side Entry M20 3A IP44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-3065-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3065-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3065-ND
Base - Panel Mount 90° Connector Side Entry M20 3A IP44

Base - Panel Mount 90° Connector Side Entry M20 3A IP44

Buy Now Datasheet
Power Connectors - 19200031250 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19200031250
Power Connectors 19200031250
Heavy Duty Power Connectors SURFACE MOUN

Heavy Duty Power Connectors SURFACE MOUN

Buy Now
Swedesboro, NJ, United States
Power Connectors
19200031250
Power Connectors 19200031250
Han 3A-HSM angled-L-M20

Han 3A-HSM angled-L-M20

Buy Now
Surface Mount Housing, Size 3A, Metal; Product Range Harting - 29H1657 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Housing, Size 3A, Metal; Product Range Harting
29H1657
Surface Mount Housing, Size 3A, Metal; Product Range Harting 29H1657
SURFACE MOUNT HOUSING, SIZE 3A, METAL; Product Range:Han A Series; Connector Mounting:Surface Mount; Rectangular Shell Size:3A; For Use With:Han 3A Hoods & Inserts; Locking Type:1 Lever; Connector Body Material:Zinc Body RoHS Compliant: Yes

SURFACE MOUNT HOUSING, SIZE 3A, METAL; Product Range:Han A Series; Connector Mounting:Surface Mount; Rectangular Shell Size:3A; For Use With:Han 3A Hoods & Inserts; Locking Type:1 Lever; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3065-ND 19200031250 29H1657
Product Name Heavy Duty Connector Housings, Hoods, Bases Power Connectors Surface Mount Housing, Size 3A, Metal; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Blade Type Power Connectors - 1380G3 - Lingto Electronic Limited
View Details
3 suppliers
Module connector - MS6-9-AMV - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details