HARTING Inc. of North America Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting 19200031165

Description
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Product Range:Han A Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Product Range:Han A Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting - 65AC6844 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting
65AC6844
Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting 65AC6844
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Product Range:Han A Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Product Range:Han A Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AC6844
Product Name Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details