HARTING Inc. of North America Housing, Size 3A, Lever, Zinc; Heavy Duty Connector Type Harting 19200031120

Description
HOUSING, SIZE 3A, LEVER, ZINC; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han 3A Series Heavy Duty Connectors RoHS Compliant: Yes
Description
HOUSING, SIZE 3A, LEVER, ZINC; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han 3A Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Han 3A-PFT-SL-M20 is a panel feed-through housing designed for industrial applications, featuring a size 3A configuration. It includes a single locking lever for secure closure and accommodates one cable entry with an M20 thread. The housing is constructed from zinc die-cast material and has a powder-coated surface in RAL 7037 (dust grey). It operates within a temperature range of -40 to +125 °C and offers varying degrees of protection: IP44 without a seal screw, IP65, and IP67 when equipped with a seal screw. The product is RoHS compliant with certain exemptions and is suitable for use in environments requiring UL 50 / UL 50E type ratings. The net weight of the housing is 70 g, and it is manufactured in Germany.

Datasheet Summary
Powered by GS/AI

The Han 3A-PFT-SL-M20 is a panel feed-through housing designed for industrial applications, featuring a size 3A configuration. It includes a single locking lever for secure closure and accommodates one cable entry with an M20 thread. The housing is constructed from zinc die-cast material and has a powder-coated surface in RAL 7037 (dust grey). It operates within a temperature range of -40 to +125 °C and offers varying degrees of protection: IP44 without a seal screw, IP65, and IP67 when equipped with a seal screw. The product is RoHS compliant with certain exemptions and is suitable for use in environments requiring UL 50 / UL 50E type ratings. The net weight of the housing is 70 g, and it is manufactured in Germany.

Suppliers

Company
Product
Description
Supplier Links
Housing, Size 3A, Lever, Zinc; Heavy Duty Connector Type Harting - 22AC5130 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Size 3A, Lever, Zinc; Heavy Duty Connector Type Harting
22AC5130
Housing, Size 3A, Lever, Zinc; Heavy Duty Connector Type Harting 22AC5130
HOUSING, SIZE 3A, LEVER, ZINC; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han 3A Series Heavy Duty Connectors RoHS Compliant: Yes

HOUSING, SIZE 3A, LEVER, ZINC; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han 3A Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AC5130
Product Name Housing, Size 3A, Lever, Zinc; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details