HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19200030720

Description
Hood - Coupling Connector Bottom Entry M20 3A IP44
Request a Quote Datasheet
Description
Hood - Coupling Connector Bottom Entry M20 3A IP44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-3062-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3062-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3062-ND
Hood - Coupling Connector Bottom Entry M20 3A IP44

Hood - Coupling Connector Bottom Entry M20 3A IP44

Buy Now Datasheet
Power Connectors - 19200030720 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19200030720
Power Connectors 19200030720
Heavy Duty Power Connectors 3A CBL TO CB

Heavy Duty Power Connectors 3A CBL TO CB

Buy Now
Swedesboro, NJ, United States
Power Connectors
19200030720
Power Connectors 19200030720
Han A Hood Coupler Thermoplastic M20

Han A Hood Coupler Thermoplastic M20

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3062-ND 19200030720 19200030720
Product Name Heavy Duty Connector Housings, Hoods, Bases Power Connectors Power Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104353-4 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
Coaxial Adapters - NA9N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details