HARTING Inc. of North America Hood, Side Entry, 3A, M20, 1 Lever; Product Range Harting 19200030626

Description
HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; Product Range:Han A Series; Cable Exit Angle:90°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Brid Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; Product Range:Han A Series; Cable Exit Angle:90°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Brid Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 3A, M20, 1 Lever; Product Range Harting - 72J1831 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 3A, M20, 1 Lever; Product Range Harting
72J1831
Hood, Side Entry, 3A, M20, 1 Lever; Product Range Harting 72J1831
HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; Product Range:Han A Series; Cable Exit Angle:90°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Brid Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; Product Range:Han A Series; Cable Exit Angle:90°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Brid Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72J1831
Product Name Hood, Side Entry, 3A, M20, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details