HARTING Inc. of North America Hood/Door/Cover 19200030620

Description
HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:PC (POLYCARBONATE) BODY; FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:PC (POLYCARBONATE) BODY; FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 21768552 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
21768552
Hood/Door/Cover 21768552
HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:PC (POLYCARBONATE) BODY; FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:PC (POLYCARBONATE) BODY; FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 21768552
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Assembly, Large, Polystyrene - 677 - Keystone Electronics Corp.
Specs
Type Base
Material Polystyrene
View Details
Circular Connector Backshells - 3079970 - RS Components, Ltd.
Specs
Shape / Application Round
View Details
3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-03-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.21 inch (30.8 mm)
View Details