HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19200030427

Description
Hood Connector Top Entry M20 3A IP44
Request a Quote Datasheet
Description
Hood Connector Top Entry M20 3A IP44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-3061-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3061-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3061-ND
Hood Connector Top Entry M20 3A IP44

Hood Connector Top Entry M20 3A IP44

Buy Now Datasheet
 - 19200030427 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Heavy Duty Power Connectors PLASTIC HOOD

Heavy Duty Power Connectors PLASTIC HOOD

Buy Now
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: Han® A Connector Type: Hood Package: Bulk Style: Top Entry Size: 3A Thread Size: M20 Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (1) on Base Bottom

Manufacturer: HARTING
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Series: Han® A
Connector Type: Hood
Package: Bulk
Style: Top Entry
Size: 3A
Thread Size: M20
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Lock Location: Locking Clip (1) on Base Bottom

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3061-ND 19200030427
Product Name Heavy Duty Connector Housings, Hoods, Bases Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data