HARTING Inc. of North America Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting 19200030427

Description
HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting - 29H1652 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting
29H1652
Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting 29H1652
HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1652
Product Name Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 9 mm (0.3543 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details