HARTING Inc. of North America Top Entry Hood, Size 3A, Plastic; Product Range Harting 19200030423

Description
TOP ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet
Description
TOP ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Size 3A, Plastic; Product Range Harting - 06H2844 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Size 3A, Plastic; Product Range Harting
06H2844
Top Entry Hood, Size 3A, Plastic; Product Range Harting 06H2844
TOP ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

TOP ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06H2844
Product Name Top Entry Hood, Size 3A, Plastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details