HARTING Inc. of North America Top Entry Hood, Size 3A, Plastic; Product Range Harting 19200030420

Description
TOP ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet
Description
TOP ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Size 3A, Plastic; Product Range Harting - 74C1100 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Size 3A, Plastic; Product Range Harting
74C1100
Top Entry Hood, Size 3A, Plastic; Product Range Harting 74C1100
TOP ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

TOP ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74C1100
Product Name Top Entry Hood, Size 3A, Plastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Bearing Bore / Ring O.D. 0.3130 inch (7.95 mm)
View Details