HARTING Inc. of North America Heavy Duty Housing, 3A, 1 Lever, Pc; Product Range Harting 19200030227

Description
HEAVY DUTY HOUSING, 3A, 1 LEVER, PC; Product Range:Han A Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 3A, 1 LEVER, PC; Product Range:Han A Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 3A, 1 Lever, Pc; Product Range Harting - 72J1829 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 3A, 1 Lever, Pc; Product Range Harting
72J1829
Heavy Duty Housing, 3A, 1 Lever, Pc; Product Range Harting 72J1829
HEAVY DUTY HOUSING, 3A, 1 LEVER, PC; Product Range:Han A Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

HEAVY DUTY HOUSING, 3A, 1 LEVER, PC; Product Range:Han A Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72J1829
Product Name Heavy Duty Housing, 3A, 1 Lever, Pc; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details