HARTING Inc. of North America Hood, 180 Deg, 1 Lever, Grey; Product Range Harting 19200030220

Description
HOOD, 180 DEG, 1 LEVER, GREY; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han 3A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HOOD, 180 DEG, 1 LEVER, GREY; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han 3A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 180 Deg, 1 Lever, Grey; Product Range Harting - 29H1650 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 180 Deg, 1 Lever, Grey; Product Range Harting
29H1650
Hood, 180 Deg, 1 Lever, Grey; Product Range Harting 29H1650
HOOD, 180 DEG, 1 LEVER, GREY; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han 3A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

HOOD, 180 DEG, 1 LEVER, GREY; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han 3A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1650
Product Name Hood, 180 Deg, 1 Lever, Grey; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details