HARTING Inc. of North America Heavy Duty Conn, 1 Lever, Size 3A; Heavy Duty Connector Type Harting 19200030102

Description
HEAVY DUTY CONN, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Han 3A Heavy Duty Inserts
Datasheet
Description
HEAVY DUTY CONN, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Han 3A Heavy Duty Inserts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, 1 Lever, Size 3A; Heavy Duty Connector Type Harting - 39AH7969 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, 1 Lever, Size 3A; Heavy Duty Connector Type Harting
39AH7969
Heavy Duty Conn, 1 Lever, Size 3A; Heavy Duty Connector Type Harting 39AH7969
HEAVY DUTY CONN, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Han 3A Heavy Duty Inserts

HEAVY DUTY CONN, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Han 3A Heavy Duty Inserts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39AH7969
Product Name Heavy Duty Conn, 1 Lever, Size 3A; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details