HARTING Inc. of North America Cable Glands 19155235197

Description
HARTING 19155235197 Cable Gland
Request a Quote Datasheet
Description
HARTING 19155235197 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 2018866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
2018866
Cable Glands 2018866
HARTING 19155235197 Cable Gland

HARTING 19155235197 Cable Gland

Supplier's Site
Heavy Duty Cable Gland, 13-16Mm, M25/blu; Product Range Harting - 70AH0038 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Cable Gland, 13-16Mm, M25/blu; Product Range Harting
70AH0038
Heavy Duty Cable Gland, 13-16Mm, M25/blu; Product Range Harting 70AH0038
HEAVY DUTY CABLE GLAND, 13-16MM, M25/BLU; Product Range:Han F+B Series; Thread Size - Metric:M25; Cable Gland Material:Nylon (Polyamide); Gland Colour:Blue; Cable Diameter Min:13mm; Cable Diameter Max:16mm RoHS Compliant: Yes

HEAVY DUTY CABLE GLAND, 13-16MM, M25/BLU; Product Range:Han F+B Series; Thread Size - Metric:M25; Cable Gland Material:Nylon (Polyamide); Gland Colour:Blue; Cable Diameter Min:13mm; Cable Diameter Max:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 2018866 70AH0038
Product Name Cable Glands Heavy Duty Cable Gland, 13-16Mm, M25/blu; Product Range Harting
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4308131 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details