HARTING Inc. of North America Heavy Duty Cable Gland, 11-13Mm, M25; Product Range Harting 19155235196

Description
HEAVY DUTY CABLE GLAND, 11-13MM, M25; Product Range:-; Thread Size - Metric:M25; Cable Gland Material:-; Gland Colour:-; Cable Diameter Min:11mm; Cable Diameter Max:13mm; IP / NEMA Rating:
Datasheet
Description
HEAVY DUTY CABLE GLAND, 11-13MM, M25; Product Range:-; Thread Size - Metric:M25; Cable Gland Material:-; Gland Colour:-; Cable Diameter Min:11mm; Cable Diameter Max:13mm; IP / NEMA Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Cable Gland, 11-13Mm, M25; Product Range Harting - 80AH1360 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Cable Gland, 11-13Mm, M25; Product Range Harting
80AH1360
Heavy Duty Cable Gland, 11-13Mm, M25; Product Range Harting 80AH1360
HEAVY DUTY CABLE GLAND, 11-13MM, M25; Product Range:-; Thread Size - Metric:M25; Cable Gland Material:-; Gland Colour:-; Cable Diameter Min:11mm; Cable Diameter Max:13mm; IP / NEMA Rating:

HEAVY DUTY CABLE GLAND, 11-13MM, M25; Product Range:-; Thread Size - Metric:M25; Cable Gland Material:-; Gland Colour:-; Cable Diameter Min:11mm; Cable Diameter Max:13mm; IP / NEMA Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 80AH1360
Product Name Heavy Duty Cable Gland, 11-13Mm, M25; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220612 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.4724 inch (12 mm)
View Details
3 suppliers