HARTING Inc. of North America Heavy Duty Hood, Top Entry, Pp, Screw; Heavy Duty Connector Type Harting 19155131403

Description
HEAVY DUTY HOOD, TOP ENTRY, PP, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:PP (Polypropylene) Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han F+B Series Heavy Duty Inserts RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOOD, TOP ENTRY, PP, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:PP (Polypropylene) Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han F+B Series Heavy Duty Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, Top Entry, Pp, Screw; Heavy Duty Connector Type Harting - 70AH0036 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, Top Entry, Pp, Screw; Heavy Duty Connector Type Harting
70AH0036
Heavy Duty Hood, Top Entry, Pp, Screw; Heavy Duty Connector Type Harting 70AH0036
HEAVY DUTY HOOD, TOP ENTRY, PP, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:PP (Polypropylene) Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han F+B Series Heavy Duty Inserts RoHS Compliant: Yes

HEAVY DUTY HOOD, TOP ENTRY, PP, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:PP (Polypropylene) Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han F+B Series Heavy Duty Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH0036
Product Name Heavy Duty Hood, Top Entry, Pp, Screw; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details