HARTING Inc. of North America Heavy Duty Cable Gland, 11-13Mm, M25; Product Range Harting 19155035196

Description
HEAVY DUTY CABLE GLAND, 11-13MM, M25; Product Range:Han F+B Series; Thread Size - Metric:M25; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Cable Diameter Min:11mm; Cable Diameter Max:13mm; IP / NEMA Rating:IP67, IP69
Datasheet
Description
HEAVY DUTY CABLE GLAND, 11-13MM, M25; Product Range:Han F+B Series; Thread Size - Metric:M25; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Cable Diameter Min:11mm; Cable Diameter Max:13mm; IP / NEMA Rating:IP67, IP69
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Cable Gland, 11-13Mm, M25; Product Range Harting - 80AH1359 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Cable Gland, 11-13Mm, M25; Product Range Harting
80AH1359
Heavy Duty Cable Gland, 11-13Mm, M25; Product Range Harting 80AH1359
HEAVY DUTY CABLE GLAND, 11-13MM, M25; Product Range:Han F+B Series; Thread Size - Metric:M25; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Cable Diameter Min:11mm; Cable Diameter Max:13mm; IP / NEMA Rating:IP67, IP69

HEAVY DUTY CABLE GLAND, 11-13MM, M25; Product Range:Han F+B Series; Thread Size - Metric:M25; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Cable Diameter Min:11mm; Cable Diameter Max:13mm; IP / NEMA Rating:IP67, IP69

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 80AH1359
Product Name Heavy Duty Cable Gland, 11-13Mm, M25; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
100pcs metal ventilation cable gland M16x1.5 with Bending - MIV-CA16M-Bending - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248691 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details