HARTING Inc. of North America Housing, Panel Mount, M25, Pp; Product Range Harting 19155031401

Description
HOUSING, PANEL MOUNT, M25, PP; Product Range:Han F + B Series; Shell Type:-; For Use With:Harting Han F + B 4/4 Female Inserts; Connector Body Material:PP (Polypropylene) Body; Connector Shell Size:- RoHS Compliant: Yes
Description
HOUSING, PANEL MOUNT, M25, PP; Product Range:Han F + B Series; Shell Type:-; For Use With:Harting Han F + B 4/4 Female Inserts; Connector Body Material:PP (Polypropylene) Body; Connector Shell Size:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Panel Mount, M25, Pp; Product Range Harting - 68Y5110 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Panel Mount, M25, Pp; Product Range Harting
68Y5110
Housing, Panel Mount, M25, Pp; Product Range Harting 68Y5110
HOUSING, PANEL MOUNT, M25, PP; Product Range:Han F + B Series; Shell Type:-; For Use With:Harting Han F + B 4/4 Female Inserts; Connector Body Material:PP (Polypropylene) Body; Connector Shell Size:- RoHS Compliant: Yes

HOUSING, PANEL MOUNT, M25, PP; Product Range:Han F + B Series; Shell Type:-; For Use With:Harting Han F + B 4/4 Female Inserts; Connector Body Material:PP (Polypropylene) Body; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68Y5110
Product Name Housing, Panel Mount, M25, Pp; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 165 mm (6.5 inch)
Bearing Bore / Ring O.D. 5.91 inch (150 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details