HARTING Inc. of North America Housing, Angle, Screw Lock, Zinc; Product Range Harting 19140020952

Description
HOUSING, ANGLE, SCREW LOCK, ZINC; Product Range:Han-Modular Twin Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting Han-Modular Twin Series Heavy Duty Connectors; Locking Type:Screw RoHS Compliant: Yes
Datasheet
Description
HOUSING, ANGLE, SCREW LOCK, ZINC; Product Range:Han-Modular Twin Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting Han-Modular Twin Series Heavy Duty Connectors; Locking Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Angle, Screw Lock, Zinc; Product Range Harting - 22AC5125 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Angle, Screw Lock, Zinc; Product Range Harting
22AC5125
Housing, Angle, Screw Lock, Zinc; Product Range Harting 22AC5125
HOUSING, ANGLE, SCREW LOCK, ZINC; Product Range:Han-Modular Twin Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting Han-Modular Twin Series Heavy Duty Connectors; Locking Type:Screw RoHS Compliant: Yes

HOUSING, ANGLE, SCREW LOCK, ZINC; Product Range:Han-Modular Twin Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting Han-Modular Twin Series Heavy Duty Connectors; Locking Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AC5125
Product Name Housing, Angle, Screw Lock, Zinc; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details