HARTING Inc. of North America Hood, Top Entry, M25, Screw; Heavy Duty Connector Type Harting 19140020401

Description
HOOD, TOP ENTRY, M25, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han-Modular Twin Series Heavy Duty Connectors; ProductRoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, M25, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han-Modular Twin Series Heavy Duty Connectors; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, M25, Screw; Heavy Duty Connector Type Harting - 51AC2708 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, M25, Screw; Heavy Duty Connector Type Harting
51AC2708
Hood, Top Entry, M25, Screw; Heavy Duty Connector Type Harting 51AC2708
HOOD, TOP ENTRY, M25, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han-Modular Twin Series Heavy Duty Connectors; ProductRoHS Compliant: Yes

HOOD, TOP ENTRY, M25, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han-Modular Twin Series Heavy Duty Connectors; ProductRoHS Compliant: Yes

Supplier's Site
Heavy Duty, Hood, Top Entry, Screw; Heavy Duty Connector Type Harting - 70Y5964 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty, Hood, Top Entry, Screw; Heavy Duty Connector Type Harting
70Y5964
Heavy Duty, Hood, Top Entry, Screw; Heavy Duty Connector Type Harting 70Y5964
HEAVY DUTY, HOOD, TOP ENTRY, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han-Modular Twin Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY, HOOD, TOP ENTRY, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han-Modular Twin Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2708
Product Name Hood, Top Entry, M25, Screw; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details